HLD 110-500/16 Part Information
Details for HLD 110-500/16 by Block
Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 79.4600 |
5 | 73.9000 |
10 | 69.1300 |
25 | 65.1600 |
100 | 54.0700 |
Stock Information
Details
Part Downloads
Part Specifications
Filter Applications | General Purpose |
Voltage Rating | 520VAC |
Current Rating | 16A |
No. of Phases | Three Phase |
No. of Stages | 1 Stage |
Filter Input Terminals | Terminal Block |
Product Range | HLD 110 Series |
RoHS Compliant | Yes |
Alternative Part Descriptions
- RFI FILTER, 3 PHASE, 16A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:HLD 110 Series RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a HLD 110-500/16?
Additional datasheets, footprints and schematics for HLD 110-500/16 are listed in our Part Details tab. You can also find the HLD 110-500/16 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HLD 110-500/16 in the Pricing & Inventory tab next to part details. You can view HLD 110-500/16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HLD 110-500/16 fall under?
The HLD 110-500/16 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to HLD 110-500/16 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HLD 110-500/16 you can contact the distributor directly for product support, shipping queries etc.
Is the HLD 110-500/16 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HLD 110-500/16 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HLD 110-500/16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HLD 110-500/16 often in real-time on the comparison pages.
What if I can't find stock of HLD 110-500/16?
You can fill out our help required form which you can use to request a quote for HLD 110-500/16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.