Status: | Unknown |
---|---|
Series: | HLC02 Series |
RoHS: | Unknown |
Product Range | HLC02 Series |
---|---|
Inductance | 3nH |
DC Current Rating | 497mA |
High Frequency Inductor Case | 0402 ^1005 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.3ohm |
Q Factor | 27 |
Inductor, 3Nh, 497Ma, 0.3Nh, 12Ghz | Newark Electronics |
HLC Series 0402 3 nH ▒0.1 nH Tol. 497 mA SMT High Current Multilayer Inductor | Future Electronics |
Ind High Current Multi-Layer 3nH 0.1nH 450MHz 27Q-Factor 497mA 0402 T/R | Avnet America |
RF CHIP INDUCTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a HLC023R0BTTR?
Additional datasheets, footprints and schematics for HLC023R0BTTR are listed on our Part Details page. You can also find images and similar parts to HLC023R0BTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HLC023R0BTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HLC023R0BTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HLC023R0BTTR fall under?
The HLC023R0BTTR is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to HLC023R0BTTR when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HLC023R0BTTR you can contact the distributor directly for product support, shipping queries etc.
Is the HLC023R0BTTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HLC023R0BTTR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for HLC023R0BTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HLC023R0BTTR often in real-time on the comparison pages.
What if I can't find stock of HLC023R0BTTR?
You can fill out our help required form which you can use to request a quote for HLC023R0BTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.