Status: | Unknown |
---|---|
Series: | HLC02 Series |
RoHS: | Unknown |
Product Range | HLC02 Series |
---|---|
Inductance | 2.4nH |
DC Current Rating | 549mA |
High Frequency Inductor Case | 0402 ^1005 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.2ohm |
Q Factor | 27 |
Inductor, 2.4Nh, 549Ma, 0.2Nh, 15Ghz | Newark Electronics |
HLC Series 0402 2.4 nH ▒0.1 nH Tol. 549 mA SMT High Current Multilayer Inductor | Future Electronics |
Ind High Current Multi-Layer 2.4nH 0.1nH 450MHz 27Q-Factor 549mA 0402 T/R | Avnet America |
RF CHIP INDUCTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a HLC022R4BTTR?
Additional datasheets, footprints and schematics for HLC022R4BTTR are listed on our Part Details page. You can also find images and similar parts to HLC022R4BTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HLC022R4BTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HLC022R4BTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HLC022R4BTTR fall under?
The HLC022R4BTTR is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to HLC022R4BTTR when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HLC022R4BTTR you can contact the distributor directly for product support, shipping queries etc.
Is the HLC022R4BTTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HLC022R4BTTR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for HLC022R4BTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HLC022R4BTTR often in real-time on the comparison pages.
What if I can't find stock of HLC022R4BTTR?
You can fill out our help required form which you can use to request a quote for HLC022R4BTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.