Status: | Unknown |
---|---|
Series: | HLC02 Series |
RoHS: | Unknown |
Prices starting from US$0.0150
Product Range | HLC02 Series |
---|---|
Inductance | 18nH |
DC Current Rating | 210mA |
High Frequency Inductor Case | 0402 ^1005 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 1.5ohm |
Q Factor | 28 |
Inductor, 18Nh, 210Ma, 1.5Nh, 3Ghz | Newark Electronics |
INDUCTOR, 18NH, 210mA, 1.5NH, 3GHZ | element14 |
HLC Series 0402 18 nH â–’3 % Tol. 210 mA SMT High Current Multilayer Inductor | Future Electronics |
Ind High Current Multi-Layer 18nH 3% 450MHz 28Q-Factor 210mA 0402 T/R | Avnet America |
RF CHIP INDUCTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a HLC02180HTTR?
Additional datasheets, footprints and schematics for HLC02180HTTR are listed on our Part Details page. You can also find images and similar parts to HLC02180HTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HLC02180HTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HLC02180HTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HLC02180HTTR fall under?
The HLC02180HTTR is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to HLC02180HTTR when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HLC02180HTTR you can contact the distributor directly for product support, shipping queries etc.
Is the HLC02180HTTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HLC02180HTTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for HLC02180HTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HLC02180HTTR often in real-time on the comparison pages.
What if I can't find stock of HLC02180HTTR?
You can fill out our help required form which you can use to request a quote for HLC02180HTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.