Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input Power | 2kW |
---|---|
Supply Voltage V AC | 240V |
Heat Temperature Max | 630°C |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (27-Jun-2018) |
Airflow | 150/300/500 l/min. |
External Depth | 90mm |
External Width | 260mm |
Height | 205mm |
Power Rating | 2kW |
Voltage Rating VAC | 240V |
Weight | 860g |
Where can I find additional details, specifications and documents for a HL2010E EUR?
Additional datasheets, footprints and schematics for HL2010E EUR are listed on our Part Details page. You can also find images and similar parts to HL2010E EUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HL2010E EUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HL2010E EUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HL2010E EUR fall under?
The HL2010E EUR is listed under Tools & Maintenance > Power Tools > Heat Guns & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HL2010E EUR when available in the Heat Guns & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HL2010E EUR you can contact the distributor directly for product support, shipping queries etc.
Is the HL2010E EUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HL2010E EUR have stock available?
There is no stock from authorised distributors for HL2010E EUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HL2010E EUR often in real-time on the comparison pages.
What if I can't find stock of HL2010E EUR?
You can fill out our help required form which you can use to request a quote for HL2010E EUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.