HL1610SEUR Power Tools by STEINEL Professional

HEAT GUN EURO 2 SPEED

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Input Power 1.6kW
Supply Voltage V AC 240V
Heat Temperature Max 500°C
Product Range -
Plug Type EU
SVHC No SVHC (27-Jun-2018)
Airflow 240/500 l/min.
External Depth 89mm
External Width 240mm
Height 200mm
Power Rating 1.6kW
Voltage Rating VAC 240V
Weight 700g


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HL1610SEUR?

Additional datasheets, footprints and schematics for HL1610SEUR are listed on our Part Details page. You can also find images and similar parts to HL1610SEUR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HL1610SEUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HL1610SEUR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HL1610SEUR fall under?

The HL1610SEUR is listed under Tools & Maintenance > Power Tools > Heat Guns & Accessories.

Can I view similar or alternative parts?

You can view similar parts to HL1610SEUR when available in the Heat Guns & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HL1610SEUR you can contact the distributor directly for product support, shipping queries etc.

Is the HL1610SEUR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HL1610SEUR have stock available?

There is no stock from authorised distributors for HL1610SEUR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HL1610SEUR often in real-time on the comparison pages.

What if I can't find stock of HL1610SEUR?

You can fill out our help required form which you can use to request a quote for HL1610SEUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay