Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input Power | 1.6kW |
---|---|
Supply Voltage V AC | 240V |
Heat Temperature Max | 500°C |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (27-Jun-2018) |
Airflow | 240/500 l/min. |
External Depth | 89mm |
External Width | 240mm |
Height | 200mm |
Power Rating | 1.6kW |
Voltage Rating VAC | 240V |
Weight | 700g |
Where can I find additional details, specifications and documents for a HL1610S?
Additional datasheets, footprints and schematics for HL1610S are listed on our Part Details page. You can also find images and similar parts to HL1610S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HL1610S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HL1610S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HL1610S fall under?
The HL1610S is listed under Tools & Maintenance > Power Tools > Heat Guns & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HL1610S when available in the Heat Guns & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HL1610S you can contact the distributor directly for product support, shipping queries etc.
Is the HL1610S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HL1610S have stock available?
There is no stock from authorised distributors for HL1610S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HL1610S often in real-time on the comparison pages.
What if I can't find stock of HL1610S?
You can fill out our help required form which you can use to request a quote for HL1610S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.