Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Power | - |
---|---|
Supply Voltage V AC | 230V |
Heat Temperature Max | - |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
HOT AIR GUN, 350W, UK PLUG | element14 |
Hot Air Gun, 350W, Uk Plug | Newark Electronics |
Where can I find additional details, specifications and documents for a HL STICK UK?
Additional datasheets, footprints and schematics for HL STICK UK are listed on our Part Details page. You can also find images and similar parts to HL STICK UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HL STICK UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HL STICK UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HL STICK UK fall under?
The HL STICK UK is listed under Tools & Maintenance > Power Tools > Heat Guns & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HL STICK UK when available in the Heat Guns & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HL STICK UK you can contact the distributor directly for product support, shipping queries etc.
Is the HL STICK UK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HL STICK UK have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for HL STICK UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HL STICK UK often in real-time on the comparison pages.
What if I can't find stock of HL STICK UK?
You can fill out our help required form which you can use to request a quote for HL STICK UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.