Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Sierra Wireless |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Sierra AirPrime HL Series Development Kits |
Kit Contents | Snap-In Socket Base |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Socket Base |
Snap-In Socket Base For Hl Series Mcu | Newark Electronics |
Where can I find additional details, specifications and documents for a HL SNAP-IN BASE?
Additional datasheets, footprints and schematics for HL SNAP-IN BASE are listed on our Part Details page. You can also find images and similar parts to HL SNAP-IN BASE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HL SNAP-IN BASE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HL SNAP-IN BASE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HL SNAP-IN BASE fall under?
The HL SNAP-IN BASE is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to HL SNAP-IN BASE when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HL SNAP-IN BASE you can contact the distributor directly for product support, shipping queries etc.
Is the HL SNAP-IN BASE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HL SNAP-IN BASE have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HL SNAP-IN BASE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HL SNAP-IN BASE often in real-time on the comparison pages.
What if I can't find stock of HL SNAP-IN BASE?
You can fill out our help required form which you can use to request a quote for HL SNAP-IN BASE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.