Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Power | 2.2kW |
---|---|
Supply Voltage V AC | 230V |
Heat Temperature Max | 630°C |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (27-Jun-2018) |
Hot Air Tool, 2200W, 230V, Euro Plug | Newark Electronics |
HOT AIR TOOL, 2200W, 230V, EURO PLUG | element14 |
Where can I find additional details, specifications and documents for a HL 2020 E EURO?
Additional datasheets, footprints and schematics for HL 2020 E EURO are listed on our Part Details page. You can also find images and similar parts to HL 2020 E EURO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HL 2020 E EURO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HL 2020 E EURO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HL 2020 E EURO fall under?
The HL 2020 E EURO is listed under Tools & Maintenance > Power Tools > Heat Guns & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HL 2020 E EURO when available in the Heat Guns & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HL 2020 E EURO you can contact the distributor directly for product support, shipping queries etc.
Is the HL 2020 E EURO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HL 2020 E EURO have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HL 2020 E EURO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HL 2020 E EURO often in real-time on the comparison pages.
What if I can't find stock of HL 2020 E EURO?
You can fill out our help required form which you can use to request a quote for HL 2020 E EURO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.