Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Supply Voltage Max | 24VDC |
---|---|
Time Min | 0s |
Time Max | 5h |
Power Consumption | 200mW |
RoHS Compliant | NA |
Time Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a HK174024VDC?
Additional datasheets, footprints and schematics for HK174024VDC are listed on our Part Details page. You can also find images and similar parts to HK174024VDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HK174024VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HK174024VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HK174024VDC fall under?
The HK174024VDC is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.
Can I view similar or alternative parts?
You can view similar parts to HK174024VDC when available in the Hour Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HK174024VDC you can contact the distributor directly for product support, shipping queries etc.
Is the HK174024VDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HK174024VDC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HK174024VDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HK174024VDC often in real-time on the comparison pages.
What if I can't find stock of HK174024VDC?
You can fill out our help required form which you can use to request a quote for HK174024VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.