Status: | Unknown |
---|---|
Series: | PowerPact H Series |
RoHS: | Unknown |
Product Range | PowerPact H Series |
---|---|
Current Rating | 30A |
No. of Poles | 3 Pole |
Supply Voltage | 600V |
Circuit Breaker Mounting | Unit Mount |
Load Current Max | - |
Trip Time | - |
Ckt Breaker, Motor Protector, 3Pole, 30A | Newark Electronics |
Where can I find additional details, specifications and documents for a HJL36030M71?
Additional datasheets, footprints and schematics for HJL36030M71 are listed on our Part Details page. You can also find images and similar parts to HJL36030M71 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HJL36030M71 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HJL36030M71 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HJL36030M71 fall under?
The HJL36030M71 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HJL36030M71 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HJL36030M71 you can contact the distributor directly for product support, shipping queries etc.
Is the HJL36030M71 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HJL36030M71 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for HJL36030M71.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HJL36030M71 often in real-time on the comparison pages.
What if I can't find stock of HJL36030M71?
You can fill out our help required form which you can use to request a quote for HJL36030M71 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.