Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.37
|
13,778
in stock
|
Buy Now | |
Newark Electronics
from US$4.41
|
13,778
in stock
|
Buy Now | |
element14
from US$4.46
|
13,778
in stock
|
Buy Now | |
RS
from US$4.55
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$3.62
|
-
|
Buy Now | |
Avnet America
from US$3.44
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 500mA |
Supply Voltage Min | 7V |
Supply Voltage Max | 15V |
Driver Case Style | SOIC |
No. of Pins | 24Pins |
Input Delay | 65ns |
Output Delay | 75ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
MOSFET DRIVER, -40 TO 125DEG C | element14 |
Pb-Free TAPE AND REEL VERSION OF HIP4086 | RS |
PB-FREE TAPE AND REEL VERSION OF HIP4086AB | Future Electronics |
MOSFET DRVR 1.5A 6-OUT Hi/Lo Side 3-Phase Brdg Inv/Non-Inv 24-Pin SOIC W T/R | Avnet America |
Where can I find additional details, specifications and documents for a HIP4086ABZT?
Additional datasheets, footprints and schematics for HIP4086ABZT are listed on our Part Details page. You can also find images and similar parts to HIP4086ABZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIP4086ABZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIP4086ABZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIP4086ABZT fall under?
The HIP4086ABZT is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to HIP4086ABZT when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIP4086ABZT you can contact the distributor directly for product support, shipping queries etc.
Is the HIP4086ABZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HIP4086ABZT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for HIP4086ABZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIP4086ABZT often in real-time on the comparison pages.
What if I can't find stock of HIP4086ABZT?
You can fill out our help required form which you can use to request a quote for HIP4086ABZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.