Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.68
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$4.81
|
1,089
in stock
|
Buy Now |
![]() |
element14
from US$3.54
|
2,791
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$4.02
|
2,706
in stock
|
Buy Now |
![]() |
Farnell
from US$3.41
|
2,588
in stock
|
Buy Now |
![]() |
Future Electronics
from US$2.68
|
1,000
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$2.77
|
1,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$5.34
|
2
in stock
|
Buy Now |
![]() |
Avnet Silica
-
|
25,000
in stock
|
Buy Now |
Buy Now |
Driver Configuration | Full Bridge |
---|---|
Peak Output Current | 2.6A |
Supply Voltage Min | 9.5V |
Supply Voltage Max | 15V |
Driver Case Style | SOIC |
No. of Pins | 20Pins |
Input Delay | 60ns |
Output Delay | 35ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 4081 |
Device Type | MOSFET |
Module Configuration | Full Bridge |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 9.5V to 15V |
DRIVER, FET, 95VIN, 2.6A, 1MHZ, 20SOIC | element14 |
Driver, Fet, 95Vin, 2.6A, 1Mhz, 20Soic | Newark Electronics |
Intersil, HIP4081AIBZT | RS |
HIP4081 Series 15 V 2.5 A 530 mW Quad Output Mosfet Driver - SOIC-20 | Future Electronics |
MOSFET Driver, 4 Channels, Half Bridge and Full Bridge, 2.4 A, 9.5 V to 15 V, 35 ns, 20 Pins, WSOIC | Avnet America |
Where can I find additional details, specifications and documents for a HIP4081AIBZT?
Additional datasheets, footprints and schematics for HIP4081AIBZT are listed on our Part Details page. You can also find images and similar parts to HIP4081AIBZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIP4081AIBZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIP4081AIBZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIP4081AIBZT fall under?
The HIP4081AIBZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to HIP4081AIBZT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIP4081AIBZT you can contact the distributor directly for product support, shipping queries etc.
Is the HIP4081AIBZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HIP4081AIBZT have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Future Electronics have stock available or on a lead time for HIP4081AIBZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIP4081AIBZT often in real-time on the comparison pages.
What if I can't find stock of HIP4081AIBZT?
You can fill out our help required form which you can use to request a quote for HIP4081AIBZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.