| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$3.80
| Driver Configuration | Full Bridge |
|---|---|
| Peak Output Current | 2.6A |
| Supply Voltage Min | 9.5V |
| Supply Voltage Max | 15V |
| Driver Case Style | DIP |
| No. of Pins | 20Pins |
| Input Delay | 40ns |
| Output Delay | 50ns |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | - |
| SVHC | No SVHC (07-Jul-2017) |
| Base Number | 4080 |
| Device Type | Power |
| Module Configuration | Full Bridge |
| No. of Outputs | 4Outputs |
| Operating Temperature Range | -40°C to +85°C |
| Output Voltage | 11.5V |
| Power Dissipation Pd | 530mW |
| IC, FET DRIVER, FULL BRIDGE, PDIP-20 | Farnell |
| MOSFET/IGBT driver, 2.50mA HIP4080AIPZ | RS |
| HIP4080 Series 15 V 2.5 A 530 mW Quad Output Mosfet Driver - PDIP-20 | Future Electronics |
Where can I find additional details, specifications and documents for a HIP4080AIPZ?
Additional datasheets, footprints and schematics for HIP4080AIPZ are listed on our Part Details page. You can also find images and similar parts to HIP4080AIPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIP4080AIPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIP4080AIPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIP4080AIPZ fall under?
The HIP4080AIPZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to HIP4080AIPZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIP4080AIPZ you can contact the distributor directly for product support, shipping queries etc.
Is the HIP4080AIPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HIP4080AIPZ have stock available?
Authorised distributors including Farnell, Chip One Stop, RS, Future Electronics and Avnet America have stock available or on a lead time for HIP4080AIPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIP4080AIPZ often in real-time on the comparison pages.
What if I can't find stock of HIP4080AIPZ?
You can fill out our help required form which you can use to request a quote for HIP4080AIPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.