Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.99
Motor Type | Full Bridge |
---|---|
No. of Outputs | 2Outputs |
Output Current | 15mA |
Output Voltage | 4.5V |
Driver Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 12V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 4020 |
Device Type | Motor |
IC Generic Number | 4020 |
Logic Function Number | 4020 |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.5A |
Supply Voltage Range | 3V to 12V |
Termination Type | Surface Mount Device |
DC motor controller, HIP4020IBZ | RS |
Ic, Power Driver, Smd, 4020, Soic20 | Newark Electronics |
IC, POWER DRIVER, SMD, 4020, SOIC20 | element14 |
HIP4020 Series 15 V 1.5 mA Single Full Bridge Motor Driver - SOIC-20W | Future Electronics |
Full Bridge Motor Driver 20-Pin SOIC W | Avnet America |
Where can I find additional details, specifications and documents for a HIP4020IBZ?
Additional datasheets, footprints and schematics for HIP4020IBZ are listed on our Part Details page. You can also find images and similar parts to HIP4020IBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIP4020IBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIP4020IBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIP4020IBZ fall under?
The HIP4020IBZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to HIP4020IBZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIP4020IBZ you can contact the distributor directly for product support, shipping queries etc.
Is the HIP4020IBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HIP4020IBZ have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for HIP4020IBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIP4020IBZ often in real-time on the comparison pages.
What if I can't find stock of HIP4020IBZ?
You can fill out our help required form which you can use to request a quote for HIP4020IBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.