Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DFN |
No. of Pins | 10Pins |
Input Delay | 19ns |
Output Delay | 20ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
MOSFET Gate Driver Synchronous Buck Single-Channel 3.3V/5V 4A 10-Pin DFN | Avnet America |
MOSFET DRIVER, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a HIP2105FRZ?
Additional datasheets, footprints and schematics for HIP2105FRZ are listed on our Part Details page. You can also find images and similar parts to HIP2105FRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIP2105FRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIP2105FRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIP2105FRZ fall under?
The HIP2105FRZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to HIP2105FRZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIP2105FRZ you can contact the distributor directly for product support, shipping queries etc.
Is the HIP2105FRZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HIP2105FRZ have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for HIP2105FRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIP2105FRZ often in real-time on the comparison pages.
What if I can't find stock of HIP2105FRZ?
You can fill out our help required form which you can use to request a quote for HIP2105FRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.