Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.16
Controller Applications | Device Bay Peripherals Hot Plug Control Power Distribution Control |
---|---|
Input Voltage | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Controller IC Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Intersil, HIP1020CKZ-T | RS |
Hot Plug Ctrl, Sot-23-5, 0 To 70Deg C | Newark Electronics |
HOT PLUG CTRL, SOT-23-5, 0 TO 70DEG C | element14 |
HIP1020 Series 5 / 12 V N Channel Triple Out Hot Plug Controller - SOT-23-5 | Future Electronics |
Hot Swap Controller 3-CH 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a HIP1020CKZ-T?
Additional datasheets, footprints and schematics for HIP1020CKZ-T are listed on our Part Details page. You can also find images and similar parts to HIP1020CKZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIP1020CKZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIP1020CKZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIP1020CKZ-T fall under?
The HIP1020CKZ-T is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to HIP1020CKZ-T when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIP1020CKZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the HIP1020CKZ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HIP1020CKZ-T have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for HIP1020CKZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIP1020CKZ-T often in real-time on the comparison pages.
What if I can't find stock of HIP1020CKZ-T?
You can fill out our help required form which you can use to request a quote for HIP1020CKZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.