Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.57
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC N |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
RS232 TRANSCEIVER, -40 TO 85DEG C | element14 |
Ic,line Transceiver,cmos,2 Driver,2 Rcvr,sop,16Pin,plastic Rohs Compliant: Yes |Renesas HIN232EIBNZ | Newark Electronics |
HIN232 Series 230 kbps 5 V RS-232 Dual Transmitter/Receiver - SOIC-16 | Future Electronics |
Dual Transmitter/Receiver RS-232 16-Pin SOIC N | Avnet America |
Where can I find additional details, specifications and documents for a HIN232EIBNZ.?
Additional datasheets, footprints and schematics for HIN232EIBNZ. are listed on our Part Details page. You can also find images and similar parts to HIN232EIBNZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIN232EIBNZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIN232EIBNZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIN232EIBNZ. fall under?
The HIN232EIBNZ. is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Drivers / Transmitters.
Can I view similar or alternative parts?
You can view similar parts to HIN232EIBNZ. when available in the RS232, RS485, RS422 Drivers / Transmitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIN232EIBNZ. you can contact the distributor directly for product support, shipping queries etc.
Is the HIN232EIBNZ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HIN232EIBNZ. have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for HIN232EIBNZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIN232EIBNZ. often in real-time on the comparison pages.
What if I can't find stock of HIN232EIBNZ.?
You can fill out our help required form which you can use to request a quote for HIN232EIBNZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.