| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Device Type | Transceiver |
|---|---|
| IC Interface Type | RS232 |
| No. of Drivers | 2Drivers |
| No. of Receivers | 2Receivers |
| Supply Voltage Min | 4.5V |
| Supply Voltage Max | 5.5V |
| Driver Case Style | DIP |
| No. of Pins | 16Pins |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | - |
| IC Generic Number | HIN232 |
| SVHC | No SVHC (07-Jul-2017) |
| Base Number | 232 |
| Data Rate | 230Kbps |
| IC Temperature Range | Commercial |
| Line Bus Drive Receive Transceiver Type | Transmitter / Receiver |
| Logic Function Number | 232 |
| Operating Temperature Range | 0°C to +70°C |
| Supply Current | 5mA |
| Supply Voltage Range | 4.5V to 5.5V |
| Txrx, Rs232, 230Kbps, Dip-16 | Newark Electronics |
| LEAD-FREE RS232 5V 2D/2R 15KV 0.1UF 16WP | RS |
| IC: interface | TME |
| RS232 Transceiver, Full Duplex, 230 Kbps, 2 Transmitter, 5.5 V Supply, 0 to 70 �C, DIP-16 | Avnet Silica |
Where can I find additional details, specifications and documents for a HIN232ECPZ?
Additional datasheets, footprints and schematics for HIN232ECPZ are listed on our Part Details page. You can also find images and similar parts to HIN232ECPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIN232ECPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIN232ECPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIN232ECPZ fall under?
The HIN232ECPZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to HIN232ECPZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIN232ECPZ you can contact the distributor directly for product support, shipping queries etc.
Is the HIN232ECPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HIN232ECPZ have stock available?
Authorised distributors including Newark Electronics, RS, TME and Avnet Silica have stock available or on a lead time for HIN232ECPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIN232ECPZ often in real-time on the comparison pages.
What if I can't find stock of HIN232ECPZ?
You can fill out our help required form which you can use to request a quote for HIN232ECPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.