Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2 |
Supply Voltage Range | 4.5V to 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16 |
Operating Temperature Range | 0°C to +70°C |
RoHS Compliant | Yes |
Ic, Rs232 Drvr, 5.5V, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a HIN232ECBNZ?
Additional datasheets, footprints and schematics for HIN232ECBNZ are listed on our Part Details page. You can also find images and similar parts to HIN232ECBNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIN232ECBNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIN232ECBNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIN232ECBNZ fall under?
The HIN232ECBNZ is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HIN232ECBNZ when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIN232ECBNZ you can contact the distributor directly for product support, shipping queries etc.
Is the HIN232ECBNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HIN232ECBNZ have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for HIN232ECBNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIN232ECBNZ often in real-time on the comparison pages.
What if I can't find stock of HIN232ECBNZ?
You can fill out our help required form which you can use to request a quote for HIN232ECBNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.