Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 4Drivers |
No. of Receivers | 5Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
IC Generic Number | HIN213E |
SVHC | No SVHC (27-Jun-2018) |
Rs232 Transceiver, -40 To 85Deg C | Newark Electronics |
RS232 TRANSCEIVER, -40 TO 85DEG C | element14 |
Quad Transmitter Quint Receiver RS-232 28-Pin SOIC W | Avnet America |
RS-232 Interface IC RS232 5V 4D/5R 15KV WAKEUP 28 IND | Future Electronics |
Where can I find additional details, specifications and documents for a HIN213EIBZ?
Additional datasheets, footprints and schematics for HIN213EIBZ are listed on our Part Details page. You can also find images and similar parts to HIN213EIBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIN213EIBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIN213EIBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIN213EIBZ fall under?
The HIN213EIBZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to HIN213EIBZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIN213EIBZ you can contact the distributor directly for product support, shipping queries etc.
Is the HIN213EIBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HIN213EIBZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for HIN213EIBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIN213EIBZ often in real-time on the comparison pages.
What if I can't find stock of HIN213EIBZ?
You can fill out our help required form which you can use to request a quote for HIN213EIBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.