Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
No. of Drivers | 4Drivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
MSL | MSL 3 - 168 hours |
IC Generic Number | 211 |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 211 |
Data Rate | 230Kbps |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | CMOS Dual RS232 Transmitter / Receiver |
Logic Function Number | 211 |
No. of Receivers | 5Receivers |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 11mA |
Supply Voltage Range | 4.5V to 5.5V |
Transceiver, Shutdown, Soic28, 211 | Newark Electronics |
HIN211 Series 230 kbps 5 V RS-232 Quad Transmitter Quint Receiver - SOIC-28 | Future Electronics |
Quad Transmitter Quint Receiver RS-232 28-Pin SOIC W | Avnet America |
TRANSCEIVER, SHUTDOWN, SOIC28, 211 | Farnell |
Where can I find additional details, specifications and documents for a HIN211ECBZ?
Additional datasheets, footprints and schematics for HIN211ECBZ are listed on our Part Details page. You can also find images and similar parts to HIN211ECBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIN211ECBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIN211ECBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIN211ECBZ fall under?
The HIN211ECBZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to HIN211ECBZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIN211ECBZ you can contact the distributor directly for product support, shipping queries etc.
Is the HIN211ECBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HIN211ECBZ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for HIN211ECBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIN211ECBZ often in real-time on the comparison pages.
What if I can't find stock of HIN211ECBZ?
You can fill out our help required form which you can use to request a quote for HIN211ECBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.