Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 4Drivers |
No. of Receivers | 5Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
IC Generic Number | HIN211E |
SVHC | No SVHC (27-Jun-2018) |
Rs232 Transceiver, 0 To 70Deg C | Newark Electronics |
RS232 TRANSCEIVER, 0 TO 70DEG C | element14 |
Pb-Free RS232 5V 4D/5R 15KV 0.1UF CAP 28SSOP COM (TAPE&REEL) | Future Electronics |
Quad Transmitter Quint Receiver RS-232 28-Pin SSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a HIN211ECAZ-T?
Additional datasheets, footprints and schematics for HIN211ECAZ-T are listed on our Part Details page. You can also find images and similar parts to HIN211ECAZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIN211ECAZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIN211ECAZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIN211ECAZ-T fall under?
The HIN211ECAZ-T is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to HIN211ECAZ-T when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIN211ECAZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the HIN211ECAZ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HIN211ECAZ-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for HIN211ECAZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIN211ECAZ-T often in real-time on the comparison pages.
What if I can't find stock of HIN211ECAZ-T?
You can fill out our help required form which you can use to request a quote for HIN211ECAZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.