Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 4Drivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 28Pins |
RoHS Compliant | Yes |
Pb-Free RS232 5V 4D/5R 15KV 0.1UF CAP 28 | RS |
Rs-232 Transceiver, 5.5V, Ssop-28 | Newark Electronics |
HIN211 Series 5.5V 230kbps RS-232 Transmitter/Receiver Interface Circuit-SSOP-28 | Future Electronics |
Quad Transmitter Quint Receiver RS-232 28-Pin SSOP | Avnet America |
Where can I find additional details, specifications and documents for a HIN211ECAZ?
Additional datasheets, footprints and schematics for HIN211ECAZ are listed on our Part Details page. You can also find images and similar parts to HIN211ECAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIN211ECAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIN211ECAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIN211ECAZ fall under?
The HIN211ECAZ is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Drivers / Transmitters.
Can I view similar or alternative parts?
You can view similar parts to HIN211ECAZ when available in the RS232, RS485, RS422 Drivers / Transmitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIN211ECAZ you can contact the distributor directly for product support, shipping queries etc.
Is the HIN211ECAZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HIN211ECAZ have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Avnet Silica have stock available or on a lead time for HIN211ECAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIN211ECAZ often in real-time on the comparison pages.
What if I can't find stock of HIN211ECAZ?
You can fill out our help required form which you can use to request a quote for HIN211ECAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.