Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 4Drivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 28Pins |
MSL | MSL 3 - 168 hours |
RoHS Compliant | Yes |
TRANSCEIVER QUAD, SMD, SOIC28, 211 | Farnell |
Rs-232 Transceiver, 5.5V, Soic-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a HIN211CBZ?
Additional datasheets, footprints and schematics for HIN211CBZ are listed on our Part Details page. You can also find images and similar parts to HIN211CBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIN211CBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIN211CBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIN211CBZ fall under?
The HIN211CBZ is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Drivers / Transmitters.
Can I view similar or alternative parts?
You can view similar parts to HIN211CBZ when available in the RS232, RS485, RS422 Drivers / Transmitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIN211CBZ you can contact the distributor directly for product support, shipping queries etc.
Is the HIN211CBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HIN211CBZ have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for HIN211CBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIN211CBZ often in real-time on the comparison pages.
What if I can't find stock of HIN211CBZ?
You can fill out our help required form which you can use to request a quote for HIN211CBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.