HIN211CAZ Part Information
Details for HIN211CAZ by Renesas Electronics
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.1700 |
10 | 0.9660 |
50 | 0.8660 |
100 | 0.7990 |
250 | 0.7460 |
500 | 0.7060 |
Stock Information
Details
Part Downloads
Part Specifications
Device Type | RS232 Transceiver |
IC Interface Type | RS232 |
No. of Drivers | 4Drivers |
No. of Receivers | 5Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
IC Generic Number | HIN211 |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 211 |
Data Rate | 120Kbps |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 11mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, TRANSMITTER RECEIVER, RS-232; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:4Drivers; No. of Receivers:5Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SSOP; No. of RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a HIN211CAZ?
Additional datasheets, footprints and schematics for HIN211CAZ are listed in our Part Details tab. You can also find the HIN211CAZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIN211CAZ in the Pricing & Inventory tab next to part details. You can view HIN211CAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIN211CAZ fall under?
The HIN211CAZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to HIN211CAZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIN211CAZ you can contact the distributor directly for product support, shipping queries etc.
Is the HIN211CAZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for HIN211CAZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HIN211CAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIN211CAZ often in real-time on the comparison pages.
What if I can't find stock of HIN211CAZ?
You can fill out our help required form which you can use to request a quote for HIN211CAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.