Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 4Drivers |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
IC Generic Number | HIN208E |
SVHC | No SVHC (27-Jun-2018) |
RS232 TRANSCEIVER, -40 TO 85DEG C | element14 |
Rs232 Transceiver, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a HIN208EIAZ?
Additional datasheets, footprints and schematics for HIN208EIAZ are listed on our Part Details page. You can also find images and similar parts to HIN208EIAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIN208EIAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIN208EIAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIN208EIAZ fall under?
The HIN208EIAZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to HIN208EIAZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIN208EIAZ you can contact the distributor directly for product support, shipping queries etc.
Is the HIN208EIAZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HIN208EIAZ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for HIN208EIAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIN208EIAZ often in real-time on the comparison pages.
What if I can't find stock of HIN208EIAZ?
You can fill out our help required form which you can use to request a quote for HIN208EIAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.