Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
RoHS Compliant | Yes |
Pb-Free RS232 5V 2D/2R 0.1UF CAPS 16NSOI | RS |
Ic, Rs-232 Transceiver, 5.5V, Soic-16 | Newark Electronics |
HIN202 Series 230 kbps 5 V Dual RS-232 Transmitter and Receiver - SOIC-16 | Future Electronics |
Dual Transmitter/Receiver RS-232 16-Pin SOIC N | Avnet America |
Where can I find additional details, specifications and documents for a HIN202IBNZ?
Additional datasheets, footprints and schematics for HIN202IBNZ are listed on our Part Details page. You can also find images and similar parts to HIN202IBNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIN202IBNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIN202IBNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIN202IBNZ fall under?
The HIN202IBNZ is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Drivers / Transmitters.
Can I view similar or alternative parts?
You can view similar parts to HIN202IBNZ when available in the RS232, RS485, RS422 Drivers / Transmitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIN202IBNZ you can contact the distributor directly for product support, shipping queries etc.
Is the HIN202IBNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HIN202IBNZ have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for HIN202IBNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIN202IBNZ often in real-time on the comparison pages.
What if I can't find stock of HIN202IBNZ?
You can fill out our help required form which you can use to request a quote for HIN202IBNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.