Prices starting from US$0.68
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | WSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
IC Generic Number | HIN202E |
SVHC | No SVHC (27-Jun-2018) |
HIN202 Series 230 kbps 5 V Dual RS-232 Transmitter and Receiver - SOIC-16 | Future Electronics |
Pb-Free RS232 5V 2D/2R 15KV 16SOIC COM, | RS |
Rs232 Transceiver, 0 To 70Deg C | Newark Electronics |
RS232 TRANSCEIVER, 0 TO 70DEG C | element14 |
IC: interface | Transfer Multisort Elektronik |
Dual Transmitter/Receiver RS-232 16-Pin SOIC W T/R | Avnet America |
Where can I find additional details, specifications and documents for a HIN202ECBZ-T?
Additional datasheets, footprints and schematics for HIN202ECBZ-T are listed on our Part Details page. You can also find images and similar parts to HIN202ECBZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIN202ECBZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIN202ECBZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIN202ECBZ-T fall under?
The HIN202ECBZ-T is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to HIN202ECBZ-T when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIN202ECBZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the HIN202ECBZ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HIN202ECBZ-T have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for HIN202ECBZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIN202ECBZ-T often in real-time on the comparison pages.
What if I can't find stock of HIN202ECBZ-T?
You can fill out our help required form which you can use to request a quote for HIN202ECBZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.