Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Device Type | RS232 Driver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
Rs232 Driver, 5.5V, Soic-16 | Newark Electronics |
HIN202 Series 120 kbps 5 V Dual RS-232 Transmitter and Receiver - SOIC-16 | Future Electronics |
Dual Transmitter/Receiver RS-232 16-Pin SOIC W T/R | Avnet America |
Where can I find additional details, specifications and documents for a HIN202CBZ-T?
Additional datasheets, footprints and schematics for HIN202CBZ-T are listed on our Part Details page. You can also find images and similar parts to HIN202CBZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIN202CBZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIN202CBZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIN202CBZ-T fall under?
The HIN202CBZ-T is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Drivers / Transmitters.
Can I view similar or alternative parts?
You can view similar parts to HIN202CBZ-T when available in the RS232, RS485, RS422 Drivers / Transmitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIN202CBZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the HIN202CBZ-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HIN202CBZ-T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Silica have stock available or on a lead time for HIN202CBZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIN202CBZ-T often in real-time on the comparison pages.
What if I can't find stock of HIN202CBZ-T?
You can fill out our help required form which you can use to request a quote for HIN202CBZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.