Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.45
|
No stock
|
Buy Now |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 16m |
Directivity | 50° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 75°C |
Supply Current | 3mA |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Fall Time tf | 800µs |
Junction Temperature Tj Max | 75°C |
Junction Temperature Tj Min | -25°C |
Operating Frequency | 38kHz |
Operating Temperature Range | -25°C to +75°C |
Peak Spectral Response Wavelength | 940nm |
Peak Wavelength | 940nm |
Rise Time | 800µs |
Supply Current Max | 3mA |
Supply Voltage Range | 4.5V to 5.5V |
Voltage Vcc | 5VDC |
Voltage Vcc Max | 5.5V |
Voltage Vcc Min | 4.5V |
Wavelength Typ | 940nm |
IR RECEIVER, 16M, SIDE VIEW TH | Farnell |
Where can I find additional details, specifications and documents for a HIM602V.?
Additional datasheets, footprints and schematics for HIM602V. are listed on our Part Details page. You can also find images and similar parts to HIM602V. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIM602V. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIM602V. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIM602V. fall under?
The HIM602V. is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to HIM602V. when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIM602V. you can contact the distributor directly for product support, shipping queries etc.
Is the HIM602V. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HIM602V. have stock available?
Authorised distributors including Farnell have stock available or on a lead time for HIM602V..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIM602V. often in real-time on the comparison pages.
What if I can't find stock of HIM602V.?
You can fill out our help required form which you can use to request a quote for HIM602V. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.