Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 16m |
Directivity | 50° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 75°C |
Supply Current | 3mA |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Fall Time tf | 800µs |
Junction Temperature Tj Max | 75°C |
Junction Temperature Tj Min | -25°C |
Operating Frequency | 38kHz |
Operating Temperature Range | -25°C to +75°C |
Peak Spectral Response Wavelength | 940nm |
Peak Wavelength | 940nm |
Rise Time | 800µs |
Supply Current Max | 3mA |
Supply Voltage Range | 4.5V to 5.5V |
Voltage Vcc | 5VDC |
Voltage Vcc Max | 5.5V |
Voltage Vcc Min | 4.5V |
Wavelength Typ | 940nm |
IR RECEIVER, 16M, RIGHT ANGLE TH | Farnell |
Photodiode, Ir Receiver, Horizontal | Newark Electronics |
Where can I find additional details, specifications and documents for a HIM602H?
Additional datasheets, footprints and schematics for HIM602H are listed on our Part Details page. You can also find images and similar parts to HIM602H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIM602H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIM602H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIM602H fall under?
The HIM602H is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to HIM602H when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIM602H you can contact the distributor directly for product support, shipping queries etc.
Is the HIM602H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HIM602H have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for HIM602H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIM602H often in real-time on the comparison pages.
What if I can't find stock of HIM602H?
You can fill out our help required form which you can use to request a quote for HIM602H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.