Status: | Unknown |
---|---|
Series: | HIL Series |
RoHS: | Compliant |
Product Range | HIL Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 3.3mm |
For Use With | HIL Series Socket Contacts |
SVHC | No SVHC (17-Dec-2015) |
RoHS Compliant | Yes |
Connector, Housing, Plug, 4Pos, Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a HILP-04V-3-E?
Additional datasheets, footprints and schematics for HILP-04V-3-E are listed on our Part Details page. You can also find images and similar parts to HILP-04V-3-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HILP-04V-3-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HILP-04V-3-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HILP-04V-3-E fall under?
The HILP-04V-3-E is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to HILP-04V-3-E when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HILP-04V-3-E you can contact the distributor directly for product support, shipping queries etc.
Is the HILP-04V-3-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HILP-04V-3-E have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HILP-04V-3-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HILP-04V-3-E often in real-time on the comparison pages.
What if I can't find stock of HILP-04V-3-E?
You can fill out our help required form which you can use to request a quote for HILP-04V-3-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.