Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$52.85
|
1,025
in stock
|
Buy Now | |
Sager
from US$29.29
|
16,646
in stock
|
Buy Now | |
element14
from US$57.20
|
1,326
in stock
|
Buy Now | |
Farnell
from US$54.28
|
1,114
in stock
|
Buy Now | |
Chip One Stop
from US$34.10
|
405
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$53.46
|
180
in stock
|
Buy Now | |
TTI Europe
from US$33.69
|
84
in stock
|
Buy Now | |
Newark Electronics
from US$54.48
|
69
in stock
|
Buy Now | |
RS Americas
from US$51.08
|
42
in stock
|
Buy Now | |
Distrelec
from US$36.54
|
-
|
Buy Now |
Accuracy % | 3.5% |
---|---|
Humidity Range | 0% to 100% Relative Humidity |
Supply Voltage | 5.8V |
Sensor Case Style | SIP |
No. of Pins | 3 |
Response Time | 5s |
Operating Temperature Min | -40 C |
Operating Temperature Max | 85 C |
Board Mount Humidity Sensors 2.54MM SIP lead pitch SIP | Sager |
SENSOR, HUMIDITY, 2.54MM, SIP | element14 |
HUMIDITY SENSOR, SIP-3, -40 TO 85DEG C | Farnell |
HIH-4000-001 humidity sensor,0-100% RH | RS |
Sensor: humidity | Transfer Multisort Elektronik |
HUMIDITY/TEMP SENSOR | TTI Europe |
Humidity Sensor, Sip-3, -40 To 85Deg C | Newark Electronics |
Sensor, +/- 3.5% RH (0-100 % RH Non-Condensing), +/- 2% RH (Typ.) at 50% RH | Honeywell HIH-4000-001 | RS Americas |
Honeywell Humidity sensor | Distrelec |
Where can I find additional details, specifications and documents for a HIH4000-001?
Additional datasheets, footprints and schematics for HIH4000-001 are listed on our Part Details page. You can also find images and similar parts to HIH4000-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIH4000-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIH4000-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIH4000-001 fall under?
The HIH4000-001 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HIH4000-001 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIH4000-001 you can contact the distributor directly for product support, shipping queries etc.
Is the HIH4000-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HIH4000-001 have stock available?
Authorised distributors including Sager, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for HIH4000-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIH4000-001 often in real-time on the comparison pages.
What if I can't find stock of HIH4000-001?
You can fill out our help required form which you can use to request a quote for HIH4000-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.