HI9P0303-9Z Part Information

Details for HI9P0303-9Z by Renesas Electronics

Renesas Electronics Parts

Part Downloads

Part Specifications

Analogue Switch Type SPDT
No. of Channels 2Channels
On State Resistance Max 50ohm
Supply Voltage Range 5V to 34V
Analogue Switch Case SOIC
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 3 - 168 hours
SVHC No SVHC (07-Jul-2017)
Analogue Switch Case Style SOIC
Base Number 9
On Resistance Rds(on) 35ohm
Operating Temperature Range -40°C to +85°C
Supply Voltage Max 15V
Supply Voltage Source Dual
Termination Type Surface Mount Device
Turn Off Time 160ns
Turn On Time 210ns
RoHS Compliant

Alternative Part Descriptions

  • ANALOG SWITCH, DUAL, SPDT, SOIC-14; No. of Channels:2Channels; Analog Switch Type:SPDT; On State Resistance Max:50ohm; Supply Voltage Range:5V to 34V; Analog Switch Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a HI9P0303-9Z?

Additional datasheets, footprints and schematics for HI9P0303-9Z are listed in our Part Details tab. You can also find the HI9P0303-9Z image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HI9P0303-9Z in the Pricing & Inventory tab next to part details. You can view HI9P0303-9Z price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HI9P0303-9Z fall under?

The HI9P0303-9Z is listed under Renesas Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to HI9P0303-9Z when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HI9P0303-9Z you can contact the distributor directly for product support, shipping queries etc.

Is the HI9P0303-9Z RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for HI9P0303-9Z have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for HI9P0303-9Z.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HI9P0303-9Z often in real-time on the comparison pages.

What if I can't find stock of HI9P0303-9Z?

You can fill out our help required form which you can use to request a quote for HI9P0303-9Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for HI9P0303-9Z

Loading...
Loading Results for HI9P0303-9Z
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us