Status: | Unknown |
---|---|
Series: | Single 24-Bit Sigma Delta ADCs |
RoHS: | Unknown |
Prices starting from US$23.29
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 2kSPS |
Input Channel Type | Differential |
Data Interface | Serial |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | -5V |
Supply Voltage Max | 5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 24-Bit Sigma Delta ADCs |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
HI7191 Series 24-Bit â–’5 V Single Channel Sigma Delta A/D Converter - SOIC-20 | Future Electronics |
ADC, 24BIT, -40 TO 85DEG C | element14 |
Adc, 24Bit, Sigma-Delta, -40 To 85Deg C | Newark Electronics |
ADC Single Delta-Sigma 2ksps 24-bit Serial 20-Pin SOIC W | Avnet America |
Where can I find additional details, specifications and documents for a HI7191IBZ?
Additional datasheets, footprints and schematics for HI7191IBZ are listed on our Part Details page. You can also find images and similar parts to HI7191IBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HI7191IBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HI7191IBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HI7191IBZ fall under?
The HI7191IBZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to HI7191IBZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HI7191IBZ you can contact the distributor directly for product support, shipping queries etc.
Is the HI7191IBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HI7191IBZ have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for HI7191IBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HI7191IBZ often in real-time on the comparison pages.
What if I can't find stock of HI7191IBZ?
You can fill out our help required form which you can use to request a quote for HI7191IBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.