Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 67kSPS |
Input Channel Type | Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | 12V |
Supply Voltage Max | 15V |
ADC / DAC Case Style | DIP |
No. of Pins | 28Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a HI1-674AKD-5.?
Additional datasheets, footprints and schematics for HI1-674AKD-5. are listed on our Part Details page. You can also find images and similar parts to HI1-674AKD-5. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HI1-674AKD-5. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HI1-674AKD-5. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HI1-674AKD-5. fall under?
The HI1-674AKD-5. is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to HI1-674AKD-5. when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HI1-674AKD-5. you can contact the distributor directly for product support, shipping queries etc.
Is the HI1-674AKD-5. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HI1-674AKD-5. have stock available?
There is no stock from authorised distributors for HI1-674AKD-5..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HI1-674AKD-5. often in real-time on the comparison pages.
What if I can't find stock of HI1-674AKD-5.?
You can fill out our help required form which you can use to request a quote for HI1-674AKD-5. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.