Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet Silica
-
|
-
|
Buy Now |
Multiplexer Configuration | 16 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 1.5kohm |
Analogue Multiplexer Case | DIP |
No. of Pins | 28Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
Analog Multiplexer Single 16:1 28-Pin CDIP | Avnet Silica |
Where can I find additional details, specifications and documents for a HI1-0546-2.?
Additional datasheets, footprints and schematics for HI1-0546-2. are listed on our Part Details page. You can also find images and similar parts to HI1-0546-2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HI1-0546-2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HI1-0546-2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HI1-0546-2. fall under?
The HI1-0546-2. is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Multiplexers / Demultiplexers.
Can I view similar or alternative parts?
You can view similar parts to HI1-0546-2. when available in the Analog Multiplexers / Demultiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HI1-0546-2. you can contact the distributor directly for product support, shipping queries etc.
Is the HI1-0546-2. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HI1-0546-2. have stock available?
Authorised distributors including Avnet Silica have stock available or on a lead time for HI1-0546-2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HI1-0546-2. often in real-time on the comparison pages.
What if I can't find stock of HI1-0546-2.?
You can fill out our help required form which you can use to request a quote for HI1-0546-2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.