Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Conductivity Range | 0µS/cm to 3999µS/cm |
---|---|
Resolution (ppm) | 1ppm |
Accuracy % | - |
Calibration Type | EC pH TDS Temperature |
External Height | 152mm |
External Width | 58mm |
External Depth | 30mm |
Weight | 320g |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Conductivity | 2000ppm |
pH Measuring Ranges | 0pH to 14pH |
Range Meters, Ph, Ec, Tds, Temperature | Newark Electronics |
RANGE METERS, PH, EC, TDS, TEMPERATURE | element14 |
HI 991300N 1 probe water tester w/2 LCD | RS |
Where can I find additional details, specifications and documents for a HI-991300N?
Additional datasheets, footprints and schematics for HI-991300N are listed on our Part Details page. You can also find images and similar parts to HI-991300N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HI-991300N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HI-991300N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HI-991300N fall under?
The HI-991300N is listed under Test Equipment > Environmental Testers > Conductivity Testers.
Can I view similar or alternative parts?
You can view similar parts to HI-991300N when available in the Conductivity Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HI-991300N you can contact the distributor directly for product support, shipping queries etc.
Is the HI-991300N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HI-991300N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for HI-991300N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HI-991300N often in real-time on the comparison pages.
What if I can't find stock of HI-991300N?
You can fill out our help required form which you can use to request a quote for HI-991300N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.