Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
pH Measuring Ranges | 0pH to 14pH |
---|---|
Resolution (± pH) | 0.01 |
Accuracy (± pH) | 0.05 |
Sampling Time | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 60°C |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Conductivity Range | 0µS/cm to 3999µS/cm |
External Depth | 26mm |
External Height | 163mm |
External Width | 40mm |
TDS Range Max | 2000ppm |
Temperature Measuring Range | 0°C to +60°C |
HI 98129 combo tester w/steel temp probe | RS |
Multiparameter, 14Ph, 3999Us/Cm, 2000Ppm | Newark Electronics |
MULTIPARAMETER, 14PH, 3999US/CM, 2000PPM | element14 |
Where can I find additional details, specifications and documents for a HI-98129?
Additional datasheets, footprints and schematics for HI-98129 are listed on our Part Details page. You can also find images and similar parts to HI-98129 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HI-98129 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HI-98129 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HI-98129 fall under?
The HI-98129 is listed under Test Equipment > Environmental Testers > pH Testing.
Can I view similar or alternative parts?
You can view similar parts to HI-98129 when available in the pH Testing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HI-98129 you can contact the distributor directly for product support, shipping queries etc.
Is the HI-98129 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HI-98129 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for HI-98129.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HI-98129 often in real-time on the comparison pages.
What if I can't find stock of HI-98129?
You can fill out our help required form which you can use to request a quote for HI-98129 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.