Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filter Type | Coupler |
---|---|
No. of Pins | 4Pins |
Pass Band Frequency | 2.4GHz to 2.5GHz, 4.9GHz to 5.85GHz |
RF Filter Applications | WLAN |
Filter Case Style | 0402 [1005 Metric] |
RoHS Compliant | Yes |
Coupler, 2.4Ghz To 2.5Ghz, 4.9Ghz To 5.85Ghz | Newark Electronics |
Multilayer Chip Directional Coupler 4-Pin SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a HHM2942A2?
Additional datasheets, footprints and schematics for HHM2942A2 are listed on our Part Details page. You can also find images and similar parts to HHM2942A2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HHM2942A2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HHM2942A2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HHM2942A2 fall under?
The HHM2942A2 is listed under Passive Components > Filters > RF Filters.
Can I view similar or alternative parts?
You can view similar parts to HHM2942A2 when available in the RF Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HHM2942A2 you can contact the distributor directly for product support, shipping queries etc.
Is the HHM2942A2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HHM2942A2 have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for HHM2942A2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HHM2942A2 often in real-time on the comparison pages.
What if I can't find stock of HHM2942A2?
You can fill out our help required form which you can use to request a quote for HHM2942A2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.