Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Filter Type | Coupler |
---|---|
No. of Pins | 4Pins |
Pass Band Frequency | 2.4GHz a 2.5GHz |
RF Filter Applications | WLAN |
Filter Case Style | 0402 [1005 Metric] |
RoHS Compliant | Yes |
Coupler, 2.4Ghz To 2.5Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a HHM2919A2?
Additional datasheets, footprints and schematics for HHM2919A2 are listed on our Part Details page. You can also find images and similar parts to HHM2919A2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HHM2919A2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HHM2919A2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HHM2919A2 fall under?
The HHM2919A2 is listed under Passive Components > Filters > RF Filters.
Can I view similar or alternative parts?
You can view similar parts to HHM2919A2 when available in the RF Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HHM2919A2 you can contact the distributor directly for product support, shipping queries etc.
Is the HHM2919A2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HHM2919A2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HHM2919A2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HHM2919A2 often in real-time on the comparison pages.
What if I can't find stock of HHM2919A2?
You can fill out our help required form which you can use to request a quote for HHM2919A2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.