| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Accuracy % | 2.5% |
|---|---|
| Meter Display Type | LCD |
| No. of Digits / Alpha | 3.5 |
| Readings | Gauss |
| External Height | 130mm |
| External Width | 56mm |
| Magnetic Field Meter, Gauss, Lcd, 180G | Newark Electronics |
| MAGNETIC FIELD GAUSS METER | Avnet America |
| STRENGTH METER, RF, LCD, GAUSS | Farnell |
Where can I find additional details, specifications and documents for a HHG191?
Additional datasheets, footprints and schematics for HHG191 are listed on our Part Details page. You can also find images and similar parts to HHG191 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HHG191 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HHG191 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HHG191 fall under?
The HHG191 is listed under Test & Measurement > RF Test Equipment > RF Field Strength Meters.
Can I view similar or alternative parts?
You can view similar parts to HHG191 when available in the RF Field Strength Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HHG191 you can contact the distributor directly for product support, shipping queries etc.
Is the HHG191 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HHG191 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for HHG191.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HHG191 often in real-time on the comparison pages.
What if I can't find stock of HHG191?
You can fill out our help required form which you can use to request a quote for HHG191 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.