Status: | Unknown |
---|---|
Series: | HHBC Series |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.59
|
No stock
|
Buy Now | |
Rapid Electronics
from US$4.76
|
240
in stock
|
Buy Now | |
Farnell
from US$4.75
|
240
in stock
|
Buy Now | |
element14
from US$2.23
|
239
in stock
|
Buy Now | |
Newark Electronics
from US$2.22
|
65
in stock
|
Buy Now | |
Distrelec
from US$1.62
|
2
in stock
|
Buy Now | |
Avnet America
from US$3.53
|
-
|
Buy Now | |
RS Americas
from US$2.51
|
-
|
Buy Now |
Product Range | HHBC Series |
---|---|
Inductance | 80µH |
RMS Current (Irms) | 5A |
DC Resistance Max | 0.0356ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
TOROIDAL INDUCTOR, 80UH, 5A, RAD | element14 |
Inductor, 80Uh, 5A, 0.0356Ohm, 20% | Newark Electronics |
KEMET Toroidal Choke 80uH, 5A | Distrelec |
Normal Mode Choke 69.7UH 5A 0.0356R | RS |
Toroidal Inductor, 80 uH, 5 A, 35.6 Milliohm, ± 20% | Avnet America |
AC Line Filter, NMC 69.7?H 5A 0.0356? TH | KEMET HHBC12-1R0A0080V | RS Americas |
Where can I find additional details, specifications and documents for a HHBC12-1R0A0080V?
Additional datasheets, footprints and schematics for HHBC12-1R0A0080V are listed on our Part Details page. You can also find images and similar parts to HHBC12-1R0A0080V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HHBC12-1R0A0080V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HHBC12-1R0A0080V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HHBC12-1R0A0080V fall under?
The HHBC12-1R0A0080V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to HHBC12-1R0A0080V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HHBC12-1R0A0080V you can contact the distributor directly for product support, shipping queries etc.
Is the HHBC12-1R0A0080V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HHBC12-1R0A0080V have stock available?
Authorised distributors including Rapid Electronics, Farnell, element14, Newark Electronics and Distrelec have stock available or on a lead time for HHBC12-1R0A0080V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HHBC12-1R0A0080V often in real-time on the comparison pages.
What if I can't find stock of HHBC12-1R0A0080V?
You can fill out our help required form which you can use to request a quote for HHBC12-1R0A0080V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.