HGTG40N60B3 Transistors by ON Semiconductor

IGBT N 600V TO-247

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.64

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
25
in stock
Buy Now
Logo for element14
element14
from US$10.64
-
Buy Now
Logo for Farnell
Farnell
from US$13.84
-
Buy Now

Specifications

DC Collector Current 70A
Collector Emitter Saturation Voltage Vce(on) 2V
Power Dissipation Pd 290W
Collector Emitter Voltage V(br)ceo 600V
Transistor Case Style TO-247
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC Lead (27-Jun-2018)
Current Ic Continuous a Max 70A
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Power Dissipation Max 290W
Termination Type Through Hole
Transistor Polarity N Channel
Transistor Type IGBT
Voltage Vces 600V

Alternative Descriptions

Trans IGBT Chip N-CH 600V 70A 3-Pin(3+Tab) TO-247 Rail | Avnet America
IGBT, N 600V TO-247 | element14
Single Igbt, 600V, 70A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HGTG40N60B3?

Additional datasheets, footprints and schematics for HGTG40N60B3 are listed on our Part Details page. You can also find images and similar parts to HGTG40N60B3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HGTG40N60B3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HGTG40N60B3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HGTG40N60B3 fall under?

The HGTG40N60B3 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.

Can I view similar or alternative parts?

You can view similar parts to HGTG40N60B3 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HGTG40N60B3 you can contact the distributor directly for product support, shipping queries etc.

Is the HGTG40N60B3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HGTG40N60B3 have stock available?

Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for HGTG40N60B3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HGTG40N60B3 often in real-time on the comparison pages.

What if I can't find stock of HGTG40N60B3?

You can fill out our help required form which you can use to request a quote for HGTG40N60B3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay