Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 63A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.8V |
Power Dissipation Pd | 208W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Power Dissipation Max | 208W |
Transistor Type | IGBT |
Trans IGBT Chip N-CH 600V 63A 3-Pin(3+Tab) TO-247 Rail | Avnet America |
IGBT,N CH,600V,63A,TO-247 | Farnell |
Igbt,n Channel,600V,63A,to-247 | Newark Electronics |
Where can I find additional details, specifications and documents for a HGTG30N60C3D?
Additional datasheets, footprints and schematics for HGTG30N60C3D are listed on our Part Details page. You can also find images and similar parts to HGTG30N60C3D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HGTG30N60C3D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HGTG30N60C3D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HGTG30N60C3D fall under?
The HGTG30N60C3D is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to HGTG30N60C3D when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HGTG30N60C3D you can contact the distributor directly for product support, shipping queries etc.
Is the HGTG30N60C3D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HGTG30N60C3D have stock available?
Authorised distributors including Avnet America, Farnell and Newark Electronics have stock available or on a lead time for HGTG30N60C3D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HGTG30N60C3D often in real-time on the comparison pages.
What if I can't find stock of HGTG30N60C3D?
You can fill out our help required form which you can use to request a quote for HGTG30N60C3D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.