Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 60A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.9V |
Power Dissipation Pd | 208W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 208W |
Transistor Type | IGBT |
Igbt Single Transistor, 60 A, 1.9 V, 208 W, 600 V, To-247, 3 Rohs Compliant: Yes |Onsemi HGTG30N60B3D.. | Newark Electronics |
IGBT,N CH,600V,30A,TO-247. | element14 |
Where can I find additional details, specifications and documents for a HGTG30N60B3D..?
Additional datasheets, footprints and schematics for HGTG30N60B3D.. are listed on our Part Details page. You can also find images and similar parts to HGTG30N60B3D.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HGTG30N60B3D.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HGTG30N60B3D.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HGTG30N60B3D.. fall under?
The HGTG30N60B3D.. is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to HGTG30N60B3D.. when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HGTG30N60B3D.. you can contact the distributor directly for product support, shipping queries etc.
Is the HGTG30N60B3D.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HGTG30N60B3D.. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HGTG30N60B3D...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HGTG30N60B3D.. often in real-time on the comparison pages.
What if I can't find stock of HGTG30N60B3D..?
You can fill out our help required form which you can use to request a quote for HGTG30N60B3D.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.