Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 75A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.6V |
Power Dissipation Pd | 463W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | SOT-249 |
Current Ic Continuous a Max | 75A |
Current Temperature | 25°C |
Device Marking | HGTG30N60A4 |
Fall Time tf | 38ns |
Full Power Rating Temperature | 25°C |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pin Format | GCE |
Power Dissipation Max | 463W |
Power Dissipation Ptot Max | 463W |
Pulsed Current Icm | 240A |
Rise Time | 12ns |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 600V |
IGBT, N, 600V, 75A, TO-247 | element14 |
Igbt, N, 600V, 75A, To-247 | Newark Electronics |
Where can I find additional details, specifications and documents for a HGTG30N60A4?
Additional datasheets, footprints and schematics for HGTG30N60A4 are listed on our Part Details page. You can also find images and similar parts to HGTG30N60A4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HGTG30N60A4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HGTG30N60A4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HGTG30N60A4 fall under?
The HGTG30N60A4 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to HGTG30N60A4 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HGTG30N60A4 you can contact the distributor directly for product support, shipping queries etc.
Is the HGTG30N60A4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HGTG30N60A4 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for HGTG30N60A4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HGTG30N60A4 often in real-time on the comparison pages.
What if I can't find stock of HGTG30N60A4?
You can fill out our help required form which you can use to request a quote for HGTG30N60A4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.