HGTD1N120BNS9A IGBTs by ON Semiconductor

IGBT, 1200V, NPT

Status: Unknown
Series: HGTD1N120BNS
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

HGTD1N120BNS9A is based on Non- Punch Through(NPT) IGBT designs. The IGBT is ideal for many high voltage switching applications operating at moderate frequencies where low conduction losses are essential, such as UPS, solar inverter, motor control and power supplies.

Prices starting from US$0.63


Distributor Starting From Stock
Logo for element14 element14 US$0.88
3
Buy Now
Logo for Newark Electronics Newark Electronics US$0.84
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
View Full Pricing & Stock Comparison

Features

2.7A, 1200V at TC = 110°C
Low saturation voltage: VCE(sat) = 2.5V @ IC = 1.0A
Typical Fall Time...................258ns at TJ = 150°C
Short Circuit Rating
Low Conduction Loss
Applications
Uninterruptible Power Supply

Specifications

Compliance Pb-free

Alternative Descriptions

IGBT, SINGLE, 1.2KV, 5.3A, TO-252AA-3 | element14
Igbt Single Transistor, 5.3 A, 2.5 V, 60 W, 1.2 Kv, To-252Aa, 3 Rohs Compliant: Yes |Onsemi HGTD1N120BNS9A | Newark Electronics
TRANSISTOR, IGBT, 2.5V, 5.3A, TO-252AA-3 | Farnell
Trans IGBT Chip N-CH 1.2KV 5.3A 3-Pin(2+Tab) DPAK T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HGTD1N120BNS9A?

Additional datasheets, footprints and schematics for HGTD1N120BNS9A are listed on our Part Details page. You can also find images and similar parts to HGTD1N120BNS9A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HGTD1N120BNS9A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HGTD1N120BNS9A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HGTD1N120BNS9A fall under?

The HGTD1N120BNS9A is listed under Discrete & Power Modules > IGBTs.

Can I view similar or alternative parts?

You can view similar parts to HGTD1N120BNS9A when available in the IGBTs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HGTD1N120BNS9A you can contact the distributor directly for product support, shipping queries etc.

Is the HGTD1N120BNS9A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for HGTD1N120BNS9A have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for HGTD1N120BNS9A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HGTD1N120BNS9A often in real-time on the comparison pages.

What if I can't find stock of HGTD1N120BNS9A?

You can fill out our help required form which you can use to request a quote for HGTD1N120BNS9A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay